UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

ASD-STAN PREN 2267-010

Aerospace series Cables, electrical, for general purpose Operating temperatures between – 55 °C and 260 °C Part 010: DR family, single UV laser printable Product standard

active, Most Current
Buy Now
Organization: ASD-STAN
Publication Date: 1 April 2017
Status: active
Page Count: 9
scope:

This standard specifies the characteristics of UV laser printable electrical lightweight wires DR family for use in the on-board up to 115 V (phase to neutral) or 200 V (phase to phase) AC and 28 V DC and electrical systems of aircraft at operating temperatures between  65 °C and 260 °C. These cables are demonstrated to be arc resistant in sizes AWG 26 to 14 (115/200 V AC).

In addition, these cables may be suitable for use up to 230/400 V AC in pressurised zones only when installed to take account of possible short circuit effects.

Other electrical system configurations is the responsibility of the users.

Document History

ASD-STAN PREN 2267-010
April 1, 2017
Aerospace series Cables, electrical, for general purpose Operating temperatures between – 55 °C and 260 °C Part 010: DR family, single UV laser printable Product standard
This standard specifies the characteristics of UV laser printable electrical lightweight wires DR family for use in the on-board up to 115 V (phase to neutral) or 200 V (phase to phase) AC and 28 V...
September 1, 2015
Aerospace series Cables, electrical, for general purpose Operating temperatures between – 55 °C and 260 °C Part 010: DR family, single UV laser printable Product standard
This standard specifies the characteristics of UV laser printable electrical lightweight wires DR family for use in the on-board 115 V (phase to neutral) or 200 V (phase to phase) AC electrical...
June 30, 2012
Aerospace series Cables, electrical, for general purpose Operating temperatures between - 55 °C and 260 °C Part 010: DR family, single UV laser printable Product standard
This standard specifies the characteristics of UV laser printable electrical lightweight wires DR family for use in the on-board 115 V (phase to neutral) or 230 V (phase to phase) electrical systems...
May 1, 2003
Aerospace Series Cables, Electrical, for General Purpose Operating Temperatures between -55 Degrees C and 260 Degrees C Part 010: DR family, single UV laser printable Product standard
A description is not available for this item.

References

Advertisement