ASD-STAN PREN 4611-004
Aerospace series Cables, electrical, for general purpose, single and multicore assembly XLETFE Family Part 004: Tin plated copper Operating temperatures, between ‒ 65 °C and 135 °C Dual extruded wall for open applications UV laser printable Product standard
| Organization: | ASD-STAN |
| Publication Date: | 1 June 2017 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
scope:
This standard specifies the characteristics of UV laser printable, tin plated conductor electrical cables Crosslinked Ethylene Tetra Fluoro Ethylene co-polymer (XLETFE) family for use in the on-board electrical systems of aircraft operating at temperatures between - 65 °C and 135 °C. The voltage rating is 600 V rms ac at sea level. This insulation system has been used in aerospace applications using 115 V (phase-to-neutral) 400 Hz and 28 Vdc. Verification of the suitability of cables for use in other electrical systems is the responsibility of the user.
These cables are suitable for airframe use although the use of additional protection against mechanical abuse may be necessary in some applications. In case of conflict between this standard and other referenced documents the requirements of this standard shall take precedence.
Document History