UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

JEDEC JESD 22-A111

Evaluation Procedure for Determining Capability to Bottom Side Board Attach by Full Body Solder Immersion of Small Surface Mount Solid State Devices

active, Most Current
Buy Now
Organization: JEDEC
Publication Date: 1 March 2018
Status: active
Page Count: 22
scope:

This evaluation procedure is written to provide users of ICs of small surface mount packages with a method to evaluate the capability of a device to withstand full wave solder immersion. This document lists procedures for two solder pot, nominal temperatures, 245C and 260C. The 260C condition can cover both SnPb and Pb-free solders.

Typically packages capable of full body solder immersion (wave solder immersion) board attach have a lead pitch greater than 0.5 mm. There is only limited demonstrated capability to survive full body (wave solder) immersion attach for QFPs and packages with bodies larger than 5.5 mm x 12.5 mm (or die paddle sizes greater than 2.5 mm x 3.5 mm). Devices in packages with limited or no data for capability demonstration should not be wave soldered.

The capability of a device for full body immersion is strongly affected by its package structure. Devices with large body packages may have reliability and/or quality problems induced by such a board attach method. Die and paddle sizes, as well as wavesolder conditions (board size, package profile, speed, part density, etc.), are some of the factors that modulate quality and reliability problems. Package styles with bottom terminations, such as Ball Grid Array (BGA), Land Grid Array (LGA), and Quad/Dual Flatpack No lead (QFN/DFN) are not suitable for full body solder immersion board attach

If wave solder immersion results in a different Moisture Sensitivity Level than the J-STD-020 solder reflow level specified by the supplier, the user must take appropriate precautions to ensure that the new floor life is not exceeded during the user's manufacturing processes

The purpose of this test method is to identify the potential wave solder classification level of small plastic Surface Mount Devices (SMDs) that are sensitive to moisture-induced stress so that they can be properly packaged, stored, and handled per J-STD-033 to avoid subsequent mechanical damage during the assembly wave solder attachment and/or repair operations. This test method also provides a reliability preconditioning sequence for small SMDs that are wave soldered using full body immersion

This test method, may be used by users to determine what classification level should be used for initial board level reliability qualification.

Document History

JEDEC JESD 22-A111
March 1, 2018
Evaluation Procedure for Determining Capability to Bottom Side Board Attach by Full Body Solder Immersion of Small Surface Mount Solid State Devices
This evaluation procedure is written to provide users of ICs of small surface mount packages with a method to evaluate the capability of a device to withstand full wave solder immersion. This...
November 1, 2010
Evaluation Procedure for Determining Capability to Bottom Side Board Attach by Full Body Solder Immersion of Small Surface Mount Solid State Devices
This evaluation procedure is written to provide USER's of ICs of small surface mount packages with a method to evaluate the capability of a component to withstand full wave solder immersion....
May 1, 2004
Evaluation Procedure for Determining Capability to Bottom Side Board Attach by Full Body Solder Immersion of Small Surface Mount Solid State Devices
This evaluation procedure is written to provide USER's of ICs of small surface mount packages with a method to evaluate the capability of a component to withstand full wave solder immersion....

References

Advertisement