UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

ASD-STAN PREN 4612-007

Aerospace series Cables, electrical, for general purpose, single and multicore assembly XLETFE Family Jacketed or screened and jacketed Part 007: Silver plated copper Operating temperatures, between - 65 °C and 150 °C Single extruded wall for open applications, with jacket without screen UV laser printable – Product standard

active, Most Current
Buy Now
Organization: ASD-STAN
Publication Date: 1 March 2018
Status: active
Page Count: 8
scope:

This standard specifies the characteristics of UV laser printable jacket, silver plated copper conductor, electrical cables Crosslinked Ethylene Tetra Fluoro Ethylene co-polymer (XLETFE) family for use in the on-board electrical systems of aircraft operating at temperatures between - 65 °C and 150 °C, operating at voltages not exceeding 600 V rms at sea level. This insulation system has been used in aerospace applications using 115 V (phase-to-neutral) 400 Hz ac and 28 Vdc. Verification of the suitability of cables for use in other electrical systems is the responsibility of the user.

These jacketed cables are suitable for airframe use without additional protection when the jacket is present. When the jacket is stripped back the cores may need additional protection. In case of conflict between this standard and other referenced documents the requirements of this standard shall take precedence.

Document History

ASD-STAN PREN 4612-007
March 1, 2018
Aerospace series Cables, electrical, for general purpose, single and multicore assembly XLETFE Family Jacketed or screened and jacketed Part 007: Silver plated copper Operating temperatures, between - 65 °C and 150 °C Single extruded wall for open applications, with jacket without screen UV laser printable – Product standard
This standard specifies the characteristics of UV laser printable jacket, silver plated copper conductor, electrical cables Crosslinked Ethylene Tetra Fluoro Ethylene co-polymer (XLETFE) family for...
March 1, 2005
Aerospace series Cables, electrical, for general purpose, single and multicore assembly XLETFE Family jacketed or screened and jacketed Part 007: Silver plated copper Operating temperatures, between - 65 Degrees Celsius and 150 Degrees Celsius Single extruded wall for open applications, with jacket without screen UV laser printable - Product standard
A description is not available for this item.

References

Advertisement