UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

NEN-EN 50223

Stationary electrostatic application equipment for ignitable flock material - Safety requirements

active, Most Current
Organization: NEN
Publication Date: 1 May 2015
Status: active
Page Count: 57
ICS Code (Paint coating equipment): 87.100
ICS Code (Electrical apparatus for explosive atmospheres): 29.260.20
scope:

NEN-EN 50223 specifies requirements for automatic electrostatic flock application equipment which is designed for applying ignitable flock which may form explosive atmospheres in the flock application area. In this context a distinction is made between flock application devices which due to their type of construction comply with the requirements as laid down in EN 50050-3, as applicable, and those for which higher discharge energies are stipulated. This European Standard also specifies the constructional requirements for a safe operation of the stationary equipment of flock application booths, including the electrical installations and the accessories. This European Standard deals with all significant hazards, hazardous situations and events relevant to flock application booths, when they are used as intended and under conditions which are foreseeable as malfunction by the manufacturer.

Document History

NEN-EN 50223
May 1, 2015
Stationary electrostatic application equipment for ignitable flock material - Safety requirements
NEN-EN 50223 specifies requirements for automatic electrostatic flock application equipment which is designed for applying ignitable flock which may form explosive atmospheres in the flock...
June 1, 2013
Stationary electrostatic application equipment for ignitable flock material - Safety requirements
NEN-EN 50223 specifies requirements for automatic electrostatic flock application equipment which is designed for applying ignitable flock which may form explosive atmospheres in the flock...
May 1, 2010
Stationary electrostatic application equipment for ignitable flock material - Safety requirements
This European Standard specifies requirements for automatic electrostatic flock application equipment which is used for applying ignitable flock which may form explosive atmospheres in the flock...
April 1, 2008
Stationary electrostatic application equipment for ignitable flock material - Safety requirements
This European Standard specifies requirements for automatic electrostatic flock application equipment which is used for applying ignitable flock which may form explosive atmospheres in the flock...
March 1, 2001
Automatic electrostatic application equipment for flammable flock material
Specifies requirements for automatic electrostatic flock application equipment which is used for applying flammable flock which may form explosive atmospheres in the flock application area. In this...
April 1, 1996
Automatic electrostatic spraying installations for flammable flock material
Specifies requirements for automatic electrostatic flock application equipment which is used for applying flammable flock which may form explosive atmospheres in the flock application area. In this...
Advertisement