NEN-EN 50223
Automatic electrostatic spraying installations for flammable flock material
| Organization: | NEN |
| Publication Date: | 1 April 1996 |
| Status: | inactive |
| Page Count: | 20 |
| ICS Code (Paint coating equipment): | 87.100 |
scope:
Specifies requirements for automatic electrostatic flock application equipment which is used for applying flammable flock which may form explosive atmospheres in the flock application area. In this connection a distinction is made between flock application devices which due to their type of construction comply with requirements as laid down in EN 50050:1986 as applicable, and those for which other discharge energies and/or current limits are stipulated.
Document History