NEN-EN 50223

Stationary electrostatic application equipment for ignitable flock material - Safety requirements

inactive
Organization: NEN
Publication Date: 1 April 2008
Status: inactive
Page Count: 51
ICS Code (Paint coating equipment): 87.100
ICS Code (Electrical apparatus for explosive atmospheres): 29.260.20
scope:

This European Standard specifies requirements for automatic electrostatic flock application equipment which is used for applying ignitable flock which may form explosive atmospheres in the flock application area. In this connection a distinction is made between flock application devices which due to their type of construction comply with requirements as laid down in EN 50050:2001 as applicable, and those for which higher discharge energies are stipulated. This European Standard also specifies the constructional requirements for a safe operation of the stationary equipment of flock application booth, including the electrical installations. This European Standard deals with all significant hazards, hazardous situations and events relevant to flock application booths, when they are used as intended and under conditions foreseen by the manufacturer (see Clause 4).

Document History

May 1, 2015
Stationary electrostatic application equipment for ignitable flock material - Safety requirements
NEN-EN 50223 specifies requirements for automatic electrostatic flock application equipment which is designed for applying ignitable flock which may form explosive atmospheres in the flock...
June 1, 2013
Stationary electrostatic application equipment for ignitable flock material - Safety requirements
NEN-EN 50223 specifies requirements for automatic electrostatic flock application equipment which is designed for applying ignitable flock which may form explosive atmospheres in the flock...
May 1, 2010
Stationary electrostatic application equipment for ignitable flock material - Safety requirements
This European Standard specifies requirements for automatic electrostatic flock application equipment which is used for applying ignitable flock which may form explosive atmospheres in the flock...
NEN-EN 50223
April 1, 2008
Stationary electrostatic application equipment for ignitable flock material - Safety requirements
This European Standard specifies requirements for automatic electrostatic flock application equipment which is used for applying ignitable flock which may form explosive atmospheres in the flock...
March 1, 2001
Automatic electrostatic application equipment for flammable flock material
Specifies requirements for automatic electrostatic flock application equipment which is used for applying flammable flock which may form explosive atmospheres in the flock application area. In this...
April 1, 1996
Automatic electrostatic spraying installations for flammable flock material
Specifies requirements for automatic electrostatic flock application equipment which is used for applying flammable flock which may form explosive atmospheres in the flock application area. In this...
Advertisement