NEN-EN 50223
Stationary electrostatic application equipment for ignitable flock material - Safety requirements
| Organization: | NEN |
| Publication Date: | 1 May 2015 |
| Status: | active |
| Page Count: | 57 |
| ICS Code (Paint coating equipment): | 87.100 |
| ICS Code (Electrical apparatus for explosive atmospheres): | 29.260.20 |
scope:
NEN-EN 50223 specifies requirements for automatic electrostatic flock application equipment which is designed for applying ignitable flock which may form explosive atmospheres in the flock application area. In this context a distinction is made between flock application devices which due to their type of construction comply with the requirements as laid down in EN 50050-3, as applicable, and those for which higher discharge energies are stipulated. This European Standard also specifies the constructional requirements for a safe operation of the stationary equipment of flock application booths, including the electrical installations and the accessories. This European Standard deals with all significant hazards, hazardous situations and events relevant to flock application booths, when they are used as intended and under conditions which are foreseeable as malfunction by the manufacturer.
Document History