NEN-EN 50223

Automatic electrostatic application equipment for flammable flock material

inactive
Organization: NEN
Publication Date: 1 March 2001
Status: inactive
Page Count: 21
ICS Code (Paint coating equipment): 87.100
scope:

Specifies requirements for automatic electrostatic flock application equipment which is used for applying flammable flock which may form explosive atmospheres in the flock application area. In this connection a distinction is made between flock application devices which due to their type of construction comply with requirements as laid down in EN 50050:1986 as applicable, and those for which other discharge energies and/or current limits are stipulated.

Document History

May 1, 2015
Stationary electrostatic application equipment for ignitable flock material - Safety requirements
NEN-EN 50223 specifies requirements for automatic electrostatic flock application equipment which is designed for applying ignitable flock which may form explosive atmospheres in the flock...
June 1, 2013
Stationary electrostatic application equipment for ignitable flock material - Safety requirements
NEN-EN 50223 specifies requirements for automatic electrostatic flock application equipment which is designed for applying ignitable flock which may form explosive atmospheres in the flock...
May 1, 2010
Stationary electrostatic application equipment for ignitable flock material - Safety requirements
This European Standard specifies requirements for automatic electrostatic flock application equipment which is used for applying ignitable flock which may form explosive atmospheres in the flock...
April 1, 2008
Stationary electrostatic application equipment for ignitable flock material - Safety requirements
This European Standard specifies requirements for automatic electrostatic flock application equipment which is used for applying ignitable flock which may form explosive atmospheres in the flock...
NEN-EN 50223
March 1, 2001
Automatic electrostatic application equipment for flammable flock material
Specifies requirements for automatic electrostatic flock application equipment which is used for applying flammable flock which may form explosive atmospheres in the flock application area. In this...
April 1, 1996
Automatic electrostatic spraying installations for flammable flock material
Specifies requirements for automatic electrostatic flock application equipment which is used for applying flammable flock which may form explosive atmospheres in the flock application area. In this...
Advertisement