NEN-EN 50629/A2
Energy performance of large power transformers (Um > 36 kV or Sr ≥ 40 MVA)
inactive, Most Current
| Organization: | NEN |
| Publication Date: | 1 January 2018 |
| Status: | inactive |
| ICS Code (Transformers. Reactors): | 29.180 |
Document History
NEN-EN 50629/A2
January 1, 2018
Energy performance of large power transformers (Um > 36 kV or Sr ≥ 40 MVA)
A description is not available for this item.
June 1, 2016
Energy performance of large power transformers (Um > 36 kV or Sr ≥ 40 MVA)
After the last item of the bulleted list “- large power transformers which are like for like replacements in the same physical location/installation for existing large power transformers, where this...
February 1, 2016
Energy performance of large power transformers (Um > 36 kV or Sr = 40 MVA)
After the last item of the bulleted list “- large power transformers which are like for like replacements in the same physical location/installation for existing large power transformers, where this...
July 1, 2015
Energy performance of large power transformers (Um > 36 kV or Sr ≥ 40 MVA)
NEN-EN 50629 applies to new three-phase and single-phase power transformers with a highest voltage for equipment exceeding 36 kV and a rated power equal or higher than 5 kVA, or a rated power equal...
April 1, 2015
Energy performance of large power transformers (Um > 36 kV or Sr = 40 MVA)
NEN-EN 50629 applies to new three-phase and single-phase power transformers with a highest voltage for equipment exceeding 36 kV and a rated power equal or higher than 5 kVA, or a rated power equal...
August 1, 2014
Energy performance of large power transformers (Um > 36 kV or Sr = 40 MVA)
NEN-EN 50629 applies to new three-phase and single-phase power transformers with a highest voltage for equipment exceeding 36 kV and a rated power equal or higher than 5 kVA, or a rated power equal...