CENELEC - EN IEC 62610-2
Mechanical structures for electrical and electronic equipment - Thermal management for cabinets in accordance with IEC 60297 and IEC 60917 series - Part 2: Method for the determination of forced air cooling
| Organization: | CENELEC |
| Publication Date: | 1 July 2018 |
| Status: | active |
| Page Count: | 24 |
| ICS Code (Mechanical structures for electronic equipment): | 31.240 |
scope:
This part of IEC 62610 provides for compatible methods of configuring forced air cooled cabinets assembled with associated subracks and/or chassis in accordance with the IEC 60297 and IEC 60917 series.
This document contains the following:
a) thermal interfaces of subracks and/or chassis-based equipment in a cabinet, described by:
• reference temperature,
• preferred airflow conditions,
• airflow volume conditions,
• standard air;
b) procedures for determining compatible forced airflow conditions in a cabinet by applying typical thermal interface conditions.
The drawings used are not intended to indicate product design. They are only for explanatory indications for determining forced air cooling.
Document History