DOD - DSCC-DWG-97004
RESISTOR, FIXED, FILM (INSULATED), 2 WATT
| Organization: | DOD |
| Publication Date: | 10 May 2018 |
| Status: | active |
| Page Count: | 6 |
scope:
This drawing describes the requirements for insulated, fixed, film, 2 watts resistor available in F (±1 percent), G (±2 percent), J (±5 percent), and K (±10 percent) resistance tolerances. These resistors are capable of full-load operation at an ambient temperature of 70OC. Designers are CAUTIONED on using these resistors in high power pulse applications (see 6.4).
intended Use:
Resistors conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for the... View More
Document History