DOD - DSCC-DWG-97004

RESISTOR, FIXED, FILM (INSULATED), 2 WATT

inactive
Buy Now
Organization: DOD
Publication Date: 3 December 2010
Status: inactive
Page Count: 6
scope:

This drawing describes the requirements for insulated, fixed, film, 2 watts resistor available in F (±1 percent), G (±2 percent), J (±5 percent), and K (±10 percent) resistance tolerances. These resistors are capable of fullload operation at an ambient temperature of 70°C. Designers are CAUTIONED on using these resistors in high power pulse applications (see 6.4).

intended Use:

Resistors conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

May 10, 2018
RESISTOR, FIXED, FILM (INSULATED), 2 WATT
This drawing describes the requirements for insulated, fixed, film, 2 watts resistor available in F (±1 percent), G (±2 percent), J (±5 percent), and K (±10 percent) resistance tolerances. These...
DSCC-DWG-97004
December 3, 2010
RESISTOR, FIXED, FILM (INSULATED), 2 WATT
This drawing describes the requirements for insulated, fixed, film, 2 watts resistor available in F (±1 percent), G (±2 percent), J (±5 percent), and K (±10 percent) resistance tolerances. These...
November 24, 2003
RESISTORS, FIXED, FILM (INSULATED), 2 WATT
This drawing describes the requirements for insulated, fixed, film, resistor available in F (±1 percent), G (±2 percent), J (±5 percent), and K (±10 percent) resistance tolerances. These resistors...
February 25, 1999
RESISTORS, FIXED, FILM (INSULATED), 2 WATT
A description is not available for this item.
August 8, 1997
RESISTORS, FIXED, FILM (INSULATED), 2 WATT
This drawing describes the requirements for insulated, fixed, film, resistors available in 1 percent, 2 percent, 5 percent, and 10 percent resistance tolerances. These resistors are capable of...

References

Advertisement