DOD - DSCC-DWG-97004

RESISTOR, FIXED, FILM (INSULATED), 2 WATT

active, Most Current
Buy Now
Organization: DOD
Publication Date: 10 May 2018
Status: active
Page Count: 6
scope:

This drawing describes the requirements for insulated, fixed, film, 2 watts resistor available in F (±1 percent), G (±2 percent), J (±5 percent), and K (±10 percent) resistance tolerances. These resistors are capable of full-load operation at an ambient temperature of 70OC. Designers are CAUTIONED on using these resistors in high power pulse applications (see 6.4).

intended Use:

Resistors conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for the... View More

Document History

DSCC-DWG-97004
May 10, 2018
RESISTOR, FIXED, FILM (INSULATED), 2 WATT
This drawing describes the requirements for insulated, fixed, film, 2 watts resistor available in F (±1 percent), G (±2 percent), J (±5 percent), and K (±10 percent) resistance tolerances. These...
December 3, 2010
RESISTOR, FIXED, FILM (INSULATED), 2 WATT
This drawing describes the requirements for insulated, fixed, film, 2 watts resistor available in F (±1 percent), G (±2 percent), J (±5 percent), and K (±10 percent) resistance tolerances. These...
November 24, 2003
RESISTORS, FIXED, FILM (INSULATED), 2 WATT
This drawing describes the requirements for insulated, fixed, film, resistor available in F (±1 percent), G (±2 percent), J (±5 percent), and K (±10 percent) resistance tolerances. These resistors...
February 25, 1999
RESISTORS, FIXED, FILM (INSULATED), 2 WATT
A description is not available for this item.
August 8, 1997
RESISTORS, FIXED, FILM (INSULATED), 2 WATT
This drawing describes the requirements for insulated, fixed, film, resistors available in 1 percent, 2 percent, 5 percent, and 10 percent resistance tolerances. These resistors are capable of...

References

Advertisement