NPFC - DSCC-DWG-97004
RESISTORS, FIXED, FILM (INSULATED), 2 WATT
inactive
Buy Now
| Organization: | NPFC |
| Publication Date: | 8 August 1997 |
| Status: | inactive |
| Page Count: | 6 |
scope:
This drawing describes the requirements for insulated, fixed, film, resistors available in 1 percent, 2 percent, 5 percent, and 10 percent resistance tolerances. These resistors are capable of full-load operation at an ambient temperature of 70°C.).
The complete PIN shall be as follows:
Document History
May 10, 2018
RESISTOR, FIXED, FILM (INSULATED), 2 WATT
This drawing describes the requirements for insulated, fixed, film, 2 watts resistor available in F (±1 percent), G (±2 percent), J (±5 percent), and K (±10 percent) resistance tolerances. These...
December 3, 2010
RESISTOR, FIXED, FILM (INSULATED), 2 WATT
This drawing describes the requirements for insulated, fixed, film, 2 watts resistor available in F (±1 percent), G (±2 percent), J (±5 percent), and K (±10 percent) resistance tolerances. These...
November 24, 2003
RESISTORS, FIXED, FILM (INSULATED), 2 WATT
This drawing describes the requirements for insulated, fixed, film, resistor available in F (±1 percent), G (±2 percent), J (±5 percent), and K (±10 percent) resistance tolerances. These resistors...
February 25, 1999
RESISTORS, FIXED, FILM (INSULATED), 2 WATT
A description is not available for this item.
DSCC-DWG-97004
August 8, 1997
RESISTORS, FIXED, FILM (INSULATED), 2 WATT
This drawing describes the requirements for insulated, fixed, film, resistors available in 1 percent, 2 percent, 5 percent, and 10 percent resistance tolerances. These resistors are capable of...