DLA - DSCC-DWG-97004 REV B
RESISTORS, FIXED, FILM (INSULATED), 2 WATT
| Organization: | DLA |
| Publication Date: | 24 November 2003 |
| Status: | inactive |
| Page Count: | 6 |
scope:
This drawing describes the requirements for insulated, fixed, film, resistor available in F (±1 percent), G (±2 percent), J (±5 percent), and K (±10 percent) resistance tolerances. These resistors are capable of full-load operation at an ambient temperature of 70°C.
intended Use:
Resistors conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for the... View More
Document History