UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

CENELEC - EN 61466-2

Composite string insulator units for overhead lines with a nominal voltage greater than 1 kV – Part 2: Dimensional and electrical characteristics

active, Most Current
Organization: CENELEC
Publication Date: 1 November 1998
Status: active
Page Count: 16
ICS Code (Power transmission and distribution lines): 29.240.20
ICS Code (Insulators): 29.080.10
scope:

This part of IEC 61466 is applicable to composite string insulator units with a specified mechanical load (SML) of 40 kN to 600 kN for AC overhead lines with a nominal voltage greater than 1 000 V and a frequency not greater than 100 Hz

It also applies to insulators of similar design used in substations or for railway applications

This standard applies to string insulator units of composite type with fittingsin accordance with IEC 61466‑1

This standard specifies values for electrical and dimensional characteristics for composite insulators for overhead lines with a minimum lightning impulse withstand voltage (BIL) up to 3 100 kV and a specified mechanical load (SML) of 40 kN to 600 kN

NOTE General definitions and methods of testing are given in IEC 61109

Document History

EN 61466-2
November 1, 1998
Composite string insulator units for overhead lines with a nominal voltage greater than 1 kV – Part 2: Dimensional and electrical characteristics
This part of IEC 61466 is applicable to composite string insulator units with a specified mechanical load (SML) of 40 kN to 600 kN for AC overhead lines with a nominal voltage greater than 1 000 V...
November 1, 1998
Composite string insulator units for overhead lines with a nominal voltage greater than 1 kV Part 2: Dimensional and electrical characteristics
A description is not available for this item.
November 1, 1998
Composite string insulator units for overhead lines with a nominal voltage greater than 1 kV - Part 2: Dimensional and electrical characteristics
A description is not available for this item.

References

Advertisement