FORD WSS-M21P42-A3
FASTENER FINISH S442, ZINC RICH INORGANIC BASECOAT, LUBRICATED INORGANIC TOPCOAT, SILVER ***TO BE USED WITH FORD WSS-M99P1111-A***
active, Most Current
Buy Now
| Organization: | FORD |
| Publication Date: | 22 March 2019 |
| Status: | active |
| Page Count: | 5 |
scope:
The material defined by this specification is a corrosion protective coating over steel. It consists of a high zinc and aluminum flake micro layer basecoat. The topcoat is an aqueous, inorganic sealing system that provides an enhanced corrosion protection and consistent torque-tension control.
Document History
November 3, 2021
FASTENER FINISH S442, ZINC RICH INORGANIC BASECOAT, LUBRICATED INORGANIC TOPCOAT, SILVER ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a corrosion protective coating over steel. It consists of a high zinc and aluminum flake micro layer basecoat. The topcoat is an aqueous, inorganic...
FORD WSS-M21P42-A3
March 22, 2019
FASTENER FINISH S442, ZINC RICH INORGANIC BASECOAT, LUBRICATED INORGANIC TOPCOAT, SILVER ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a corrosion protective coating over steel. It consists of a high zinc and aluminum flake micro layer basecoat. The topcoat is an aqueous, inorganic...
February 12, 2004
CORROSION PROTECTIVE COATING, ZINC RICH INORGANIC BASECOAT, LUBRICATED INORGANIC TOPCOAT, CLEAR ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE
The materials defined by these specifications are corrosion protective coatings over steel. They consist of a high zinc and aluminum flake micro layer forming basecoat, with an organic,...