ISO 22915-21
Industrial trucks — Verification of stability — Part 21: Order-picking trucks with operator position elevating above 1 200 mm
| Organization: | ISO |
| Publication Date: | 1 May 2019 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Industrial trucks): | 53.060 |
scope:
This document specifies the tests for verifying the stability of order picking trucks with an elevating operator position, as defined in ISO 5053-1, where the operator's position can be raised to an elevation above 1 200 mm.
It is applicable to industrial trucks fitted with fork arms, platforms and/or integrated attachments under normal operating conditions.
It is not applicable to trucks fitted with a load carrier that can be shifted laterally or pivoted out of the truck's longitudinal centre plane.
Document History