UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

CEI EN IEC 61967-1

Integrated circuits - Measurement of electromagnetic emissions Part 1: General conditions and definitions

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 May 2019
Status: active
Page Count: 34
ICS Code (Integrated circuits. Microelectronics): 31.200
scope:

This part of IEC 61967 provides general information and definitions on the measurement of conducted and radiated electromagnetic disturbances from integrated circuits. It also provides a description of measurement conditions, test equipment and set-up as well as the test procedures and content of the test reports. Test method comparison tables are included in Annex A to assist in selecting the appropriate measurement method(s).

The object of this document is to describe general conditions in order to establish a uniform testing environment and to obtain a quantitative measure of RF disturbances from integrated circuits (IC). Critical parameters that are expected to influence the test results are described. Deviations from this document are noted explicitly in the individual test report. The measurement results can be used for comparison or other purposes.

Measurement of the voltage and current of conducted RF emissions or radiated RF disturbances, coming from an integrated circuit under controlled conditions, yields information about the potential for RF disturbances in an application of the integrated circuit.

The applicable frequency range is described in each part of IEC 61967.

Document History

CEI EN IEC 61967-1
May 1, 2019
Integrated circuits - Measurement of electromagnetic emissions Part 1: General conditions and definitions
This part of IEC 61967 provides general information and definitions on the measurement of conducted and radiated electromagnetic disturbances from integrated circuits. It also provides a description...
December 1, 2002
Integrated circuits - Measurement of electromagnetic emissions, 150 kHz to 1 GHz Part 1: General conditions and definitions
Norma recepita mediante l'annuncio su CEINFORMA dicembre 2002.La presente Norma recepisce il testo originale inglese della Pubblicazione IEC e pertanto consta delle sole pagine dispari.

References

Advertisement