IEC 61300-3-54
Fibre optic interconnecting devices and passive components – Basic test and measurement procedures – Part 3-54: Examinations and measurements – Angular misalignment between ferrule bore axis and ferrule axis for cylindrical ferrules
active, Most Current
Buy Now
| Organization: | IEC |
| Publication Date: | 1 July 2019 |
| Status: | active |
| Page Count: | 30 |
| ICS Code (Fibres and cables): | 33.180.10 |
scope:
This part of IEC 61300 describes the procedure to measure the angular misalignment between the ferrule bore axis and the outside diameter datum axis of a cylindrical ferrule.
Document History
IEC 61300-3-54
July 1, 2019
Fibre optic interconnecting devices and passive components – Basic test and measurement procedures – Part 3-54: Examinations and measurements – Angular misalignment between ferrule bore axis and ferrule axis for cylindrical ferrules
This part of IEC 61300 describes the procedure to measure the angular misalignment between the ferrule bore axis and the outside diameter datum axis of a cylindrical ferrule.