UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

CENELEC - EN IEC 62271-107

High-voltage switchgear and controlgear - Part 107: Alternating current fused circuit-switchers for rated voltages above 1 kV up to and including 52 kV

active, Most Current
Organization: CENELEC
Publication Date: 1 July 2019
Status: active
Page Count: 60
ICS Code (High voltage switchgear and controlgear): 29.130.10
scope:

This part of IEC 62271 applies to three-pole-operated fused circuit-switchers designed with rated voltages above 1 kV up to and including 52 kV for use on three-phase alternating current systems of either 50 Hz or 60 Hz.

They can be designed either as stand-alone devices, or be embedded in a switchgear and controlgear assembly.

They are intended to be used for circuits or applications requiring only a normal mechanical and electrical endurance capability. Such applications cover protection of HV/LV transformers for instance, but exclude distribution lines or cables, as well as motor circuits and capacitor bank circuits.

Short-circuit conditions with low currents, up to the fused circuit-switcher rated take-over current, are dealt with by supplementary devices (strikers, relays, etc.), properly arranged, tripping the circuit-switcher. Current-limiting fuses are incorporated in order to ensure that the short-circuit breaking capacity of the device is above that of the circuit-switcher alone.

NOTE 1 In this document, the term "fuse" is used to designate either the fuse or the fuse-link where the general meaning of the text does not result in ambiguity.

NOTE 2 Other circuit-switchers exist; see reference [4].

Devices that require a dependent manual operation are not covered by this document.

Document History

EN IEC 62271-107
July 1, 2019
High-voltage switchgear and controlgear - Part 107: Alternating current fused circuit-switchers for rated voltages above 1 kV up to and including 52 kV
This part of IEC 62271 applies to three-pole-operated fused circuit-switchers designed with rated voltages above 1 kV up to and including 52 kV for use on three-phase alternating current systems of...
August 1, 2012
High-voltage switchgear and controlgear - Part 107: Alternating current fused circuit-switchers for rated voltages above 1 kV up to and including 52 kV
Subclause 1.1 of IEC 62271-1:2007 is not applicable, and is replaced as follows. This part of IEC 62271 applies to three-pole operated units for distribution systems that are functional assemblies...
October 1, 2005
High-voltage switchgear and controlgear Part 107: Alternating current fused circuit-switchers for rated voltages above 1 kV up to and including 52 kV
A description is not available for this item.

References

Advertisement