UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

ISO 9809-2

Gas cylinders — Design, construction and testing of refillable seamless steel gas cylinders and tubes — Part 2: Quenched and tempered steel cylinders and tubes with tensile strength greater than or equal to 1 100 MPa

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 August 2019
Status: active
Page Count: 64
ICS Code (Gas cylinders): 23.020.35
scope:

This document specifies minimum requirements for the material, design, construction and workmanship, manufacturing processes, examination and testing at time of manufacture for refillable seamless steel gas cylinders and tubes with water capacities up to and including 450 l.

it is applicable to cylinders and tubes for compressed, liquefied and dissolved gases and for quenched and tempered steel cylinders and tubes with an actual tensile strength Rma ≥ 1 100 MPa.

It is not applicable to cylinders and tubes with Rma, max > 1 300 MPa for diameters >140 mm and guaranteed wall thicknesses a′ ≥ 12 mm and for cylinders and tubes with Rma, max > 1 400 MPa for diameters ≤140 mm and guaranteed wall thicknesses a′ ≥ 6 mm because, beyond these limits, additional requirements can apply.

Document History

ISO 9809-2
August 1, 2019
Gas cylinders — Design, construction and testing of refillable seamless steel gas cylinders and tubes — Part 2: Quenched and tempered steel cylinders and tubes with tensile strength greater than or equal to 1 100 MPa
This document specifies minimum requirements for the material, design, construction and workmanship, manufacturing processes, examination and testing at time of manufacture for refillable seamless...
April 15, 2010
Gas cylinders - Refillable seamless steel gas cylinders - Design, construction and testing - Part 2: Quenched and tempered steel cylinders with tensile strength greater than or equal to 1 100 MPa
This part of ISO 9809 specifies minimum requirements for the material, design, construction and workmanship, manufacturing processes, examination and testing at manufacture of refillable quenched and...
June 15, 2000
Gas Cylinders - Refillable Seamless Steel Gas Cylinders - Design, Construction and Testing Part 2: Quenched and Tempered Steel Cylinders with Tensile Strength Greater Than or Equal to 1 100 MPa
A description is not available for this item.

References

Advertisement