UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

ISO/IEC 29341-3-1

Information technology – UPnP device architecture – Part 3-1: Audio Video Device Control Protocol – Audio Video Architecture

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 September 2011
Status: active
Page Count: 30
ICS Code (Interface and interconnection equipment): 35.200
scope:

Introduction

This document describes the overall UPnP AV Architecture, which forms the foundation for the UPnP AV Device and Service templates. The AV Architecture defines the general interaction between UPnP Control Points and UPnP AV devices. It is independent of any particular device type, content format, and transfer protocol. It supports a variety of devices such as TVs, VCRs, CD/DVD players/jukeboxes, settop boxes, stereos systems, MP3 players, still-image cameras, camcorders, electronic picture frames (EPFs), and the PC. The AV Architecture allows devices to support different types of formats for the entertainment content (such as MPEG2, MPEG4, JPEG, MP3, Windows Media Architecture (WMA), bitmaps (BMP), NTSC, PAL, ATSC, etc.) and multiple types of transfer protocols (such as IEC-61883/IEEE-1394, HTTP GET, RTP, HTTP PUT/POST, TCP/IP, etc.). The following clauses describe the AV Architecture and how the various UPnP AV devices and services work together to enable various end-user scenarios.

Document History

ISO/IEC 29341-3-1
September 1, 2011
Information technology – UPnP device architecture – Part 3-1: Audio Video Device Control Protocol – Audio Video Architecture
Introduction This document describes the overall UPnP AV Architecture, which forms the foundation for the UPnP AV Device and Service templates. The AV Architecture defines the general interaction...
November 1, 2008
Information technology - UPnP Device Architecture - Part 3-1: Audio Video Device Control Protocol – Audio Video Architecture
Introduction This document describes the overall UPnP AV Architecture, which forms the foundation for the UPnP AV Device and Service templates. The AV Architecture defines the general interaction...

References

Advertisement