CSA ISO/IEC 7816-10
Identification cards — Integrated circuit(s) cards with contacts — Part 10: Electronic signals and answer to reset for synchronous cards
| Organization: | CSA |
| Publication Date: | 1 January 2002 |
| Status: | active |
| Page Count: | 21 |
| ICS Code (Identification cards. Chip cards. Biometrics): | 35.240.15 |
scope:
This part of ISO/IEC 7816 specifies the power, signal structures, and the structure for the answer to reset between an integrated circuit(s) card with synchronous transmission and an interface device such as a terminal.
The specifications in ISO/IEC 7816-3 apply where appropriate, unless otherwise stated here.
It also covers signal rates, operating conditions, and communication with the integrated circuit(s) card.
This part of ISO/IEC 7816 specifies two types of synchronous cards: type 1 and type 2.
Document History