UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

NPFC - MIL-DTL-24135/12

HOSE, SYNTHETIC RUBBER, HIGH PERFORMANCE, WIRE REINFORCED (SINGLE-WIRE BRAID OVER SINGLE SYNTHETIC FIBER BRAID), FOR FLEXIBLE HOSE ASSEMBLIES (MEDIUM PRESSURE, HIGH TEMPERATURE, MULTI-FLUID, SIZES -4 THROUGH -40)

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 24 September 2020
Status: active
Page Count: 11
scope:

Scope.

This specification covers high performance synthetic rubber hose, sizes -4 through -40, wire reinforced with a single-wire braid over a single layer of synthetic fiber braid that are used in flexible hose assemblies for medium pressure, high temperature, multi-fluid applications. This hose is compatible with petroleum, petroleum-based synthetic, and phosphate ester-based oils.

intended Use:

Hoses are intended for use in piping systems as flexible connections to resiliently mounted (sound mounted) equipment that may be used for other applications, which do not exceed the pressure or... View More

Document History

December 14, 2021
HOSE, SYNTHETIC RUBBER, HIGH PERFORMANCE, WIRE REINFORCED (SINGLE-WIRE BRAID OVER SINGLE SYNTHETIC FIBER BRAID), FOR FLEXIBLE HOSE ASSEMBLIES (MEDIUM PRESSURE, HIGH TEMPERATURE, MULTI-FLUID, SIZES -4 THROUGH -40)
Hoses are intended for use in piping systems as flexible connections to resiliently mounted (sound mounted) equipment that may be used for other applications, which do not exceed the pressure or...
MIL-DTL-24135/12
September 24, 2020
HOSE, SYNTHETIC RUBBER, HIGH PERFORMANCE, WIRE REINFORCED (SINGLE-WIRE BRAID OVER SINGLE SYNTHETIC FIBER BRAID), FOR FLEXIBLE HOSE ASSEMBLIES (MEDIUM PRESSURE, HIGH TEMPERATURE, MULTI-FLUID, SIZES -4 THROUGH -40)
Hoses are intended for use in piping systems as flexible connections to resiliently mounted (sound mounted) equipment that may be used for other applications, which do not exceed the pressure or...
September 3, 1993
HOSE, SYNTHETIC RUBBER, WIRE REINFORCED, HIGH PERFORMANCE, FOR FLEXIBLE HOSE ASSEMBLIES (SINGLE WIRE BRAID OVER SINGLE SYNTHETIC FIBER BRAID MEDIUM PRESSURE, HIGH TEMPERATURE, MULTI-FLUID, SIZES -4 THROUGH -40)
This associated detail specification covers high performance synthetic rubber hoses, reinforced with a single layer of wire braid over a single layer of synthetic fiber braid in sizes -4 through -40...

References

Advertisement