UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

NEN-EN-IEC 61803

Determination of power losses in high-voltage direct current (HVDC) converter stations with line-commutated converters

active, Most Current
Organization: NEN
Publication Date: 1 December 2020
Status: active
Page Count: 88
ICS Code (Rectifiers. Converters. Stabilized power supply): 29.200
scope:

This document applies to all line-commutated high-voltage direct current (HVDC) converter stations used for power exchange (power transmission or back-to-back installation) in utility systems. This document presumes the use of 12-pulse thyristor converters but can, with due care, also be used for 6-pulse thyristor converters.

In some applications, synchronous compensators or static var compensators (SVC) may be connected to the AC bus of the HVDC converter station. The loss determination procedures for such equipment are not included in this document.

This document presents a set of standard procedures for determining the total losses of an HVDC converter station. The procedures cover all parts, except as noted above, and address no-load operation and operating losses together with their methods of calculation which use, wherever possible, measured parameters.

Converter station designs employing novel components or circuit configurations compared to the typical design assumed in this document, or designs equipped with unusual auxiliary circuits that could affect the losses, are assessed on their own merits.

Document History

NEN-EN-IEC 61803
December 1, 2020
Determination of power losses in high-voltage direct current (HVDC) converter stations with line-commutated converters
This document applies to all line-commutated high-voltage direct current (HVDC) converter stations used for power exchange (power transmission or back-to-back installation) in utility systems. This...
October 1, 2016
Determination of power losses in high-voltage direct current (HVDC) converter stations with line commutated converters
A description is not available for this item.
January 1, 2011
Determination of power losses in high-voltage direct current (HVDC) converter stations with line-commutated converters
A description is not available for this item.
January 1, 2000
Determination of power losses in high-voltage direct current (HVDC) converter stations
A description is not available for this item.
May 1, 1999
Determination of power losses in high-voltage direct current (HVDC) converter stations
Applies to all line-commutated high-voltage direct current (HVDC) converter stations used for power exchange in utility systems. This standard presimes the use of 12-puls thyristor converters but...

References

Advertisement