NPFC - MIL-PRF-24508
GREASE, HIGH PERFORMANCE, MULTIPURPOSE
| Organization: | NPFC |
| Publication Date: | 21 December 2020 |
| Status: | active |
| Page Count: | 15 |
scope:
Scope.
This specification covers one grade of high performance grease for multipurpose use and use in lubricated ball and roller bearings operating continuously in a temperature range of -29 to 149 °C (-20 to 300 °F) and intermittently up to 177 °C (350 °F) for periods up to 4 hours in any 24-hour period.
intended Use:
The grease covered by this specification is intended for multipurpose use and use in grease-lubricated ball and roller bearings operating continuously in a temperature range of -29 and 149 °C (-20... View More
Document History