UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

ASSE 1032

Performance Requirements for Dual Check Valve Type Backflow Preventers for Carbonated Beverage Dispensers, Post Mix Type

active, Most Current
Buy Now
Organization: ASSE
Publication Date: 1 January 2004
Status: active
Page Count: 20
ICS Code (Drinking water): 13.060.20
ICS Code (Distribution and vending machines): 55.230
scope:

Description

These devices consist of two (2) independently acting check valves internally force loaded to a normally closed position and designed to operate under intermittent or continuous pressure conditions.

These devices shall be permitted to be equipped with a supplementary check valve installed downstream of the independently acting check valves.

Size Range

These devices shall be designed to accommodate ¼ or ⅜ inch (8 or 10 mm) nominal pipe sizes.

Minimum Working Pressure

Devices shall be designed for a working pressure of not less than 200.0 psi (1379.0 kPa).

Temperature Range

Devices shall be designed to operate at temperatures of 33.0 °F to 110.0 °F (0.6 °C to 43.3 °C).

Document History

July 1, 2023
Performance Requirements for Dual Check Valve Type Backflow Preventers for Carbonated Beverage Dispensers, Post Mix Type, and Non-Carbonated Beverage Dispenser
Description These devices consist of 2 independently acting check valves internally force loaded to a normally closed position and designed to operate under intermittent or continuous pressure...
ASSE 1032
January 1, 2004
Performance Requirements for Dual Check Valve Type Backflow Preventers for Carbonated Beverage Dispensers, Post Mix Type
Description These devices consist of two (2) independently acting check valves internally force loaded to a normally closed position and designed to operate under intermittent or continuous pressure...
January 1, 2004
Performance Requirements for Dual Check Valve Type Backflow Preventers for Carbonated Beverage Dispensers, Post Mix Type
Description These devices consist of two (2) independently acting check valves internally force loaded to a normally closed position and designed to operate under intermittent or continuous pressure...
January 1, 2004
Performance Requirements for Dual Check Valve Type Backflow Preventers for Carbonated Beverage Dispensers, Post Mix Type
Description Performance Requirements for Dual Check Valve Type Backflow Preventers for Carbonated Beverage Dispensers, Post Mix Type These devices prevent carbon dioxide gas and carbonated water...
January 1, 1980
Performance Requirements for Dual Check Valve Type Backflow Preventers for Carbonated Beverage Dispensers - Post Mix Types
A description is not available for this item.

References

Advertisement