UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

CSA B45.6

Nonrecirculating toilets, vacuum toilets, and waste-holding tanks for use in recreational vehicles

active, Most Current
Buy Now
Organization: CSA
Publication Date: 1 January 2011
Status: active
Page Count: 18
scope:

This Standard covers nonrecirculating toilets, vacuum toilets, and waste-holding tanks. For these products, this Standard specifies requirements for

(a) design;

(b) materials;

(c) components;

(d) construction and finish;

(e) testing;

(f) installation;

(g) operation; and

(h) markings.

This Standard covers nonrecirculating toilets and vacuum toilets that

(a) are connected to a water system;

(b) drain to a waste-holding tank; and

(c) are intended for use in recreational vehicles.

The values given in SI units are the units of record for the purposes of this Standard. The values given in parentheses are for information and comparison only.

In CSA standards, "shall" is used to express a requirement, i.e., a provision that the user is obliged to satisfy in order to comply with the standard; "should" is used to express a recommendation or that which is advised but not required; and "may" is used to express an option or that which is permissible within the limits of the standard.

Notes accompanying clauses do not include requirements or alternative requirements; the purpose of a note accompanying a clause is to separate from the text explanatory or informative material.

Notes to tables and figures are considered part of the table or figure and may be written as requirements.

Annexes are designated normative (mandatory) or informative (nonmandatory) to define their application.

Document History

August 1, 2011
Nonrecirculating toilets, vacuum toilets, and waste-holding tanks for use in recreational vehicles
This Standard covers nonrecirculating toilets, vacuum toilets, and waste-holding tanks. For these products, this Standard specifies requirements for (a) design; (b) materials; (c) components; (d)...
CSA B45.6
January 1, 2011
Nonrecirculating toilets, vacuum toilets, and waste-holding tanks for use in recreational vehicles
This Standard covers nonrecirculating toilets, vacuum toilets, and waste-holding tanks. For these products, this Standard specifies requirements for (a) design; (b) materials; (c) components; (d)...
January 1, 2011
Nonrecirculating toilets, vacuum toilets, and waste-holding tanks for use in recreational vehicles
This Standard covers nonrecirculating toilets, vacuum toilets, and waste-holding tanks. For these products, this Standard specifies requirements for (a) design; (b) materials; (c) components; (d)...
February 1, 1994
Non-Recirculating Toilets and Waste Holding Tanks for Use in Recreational Vehicles
This Standard covers requirements for non-recirculating toilets and waste holding tanks and tests for materials, components, proper design and operation, and other significant properties of...

References

Advertisement