NPFC - MIL-PRF-19500/159
SEMICONDUCTOR DEVICE, DIODE, SILICON, VOLTAGE-REFERENCE, TEMPERATURE COMPENSATED, TYPES 1N821-1, 1N823-1, 1N825-1, 1N827-1, AND 1N829-1, ENCAPSULATED (AXIAL LEADED AND SURFACE MOUNT PACKAGE) AND UN-ENCAPSULATED, RADIATION HARDENED (TOTAL DOSE ONLY), QUALITY LEVELS JAN, JANTX, JANTXV, JANS, JANHC AND JANKC;
| Organization: | NPFC |
| Publication Date: | 16 March 2021 |
| Status: | active |
| Page Count: | 20 |
scope:
Scope.
This specification covers the performance requirements for 6.2 volts ±5 percent, silicon, temperature compensated, voltage-reference diodes. Four levels of product assurance (JAN, JANTX, JANTXV, and JANS) are provided for each encapsulated device type as specified in MIL-PRF-19500, and two levels of product assurance (JANHC and JANKC) are provided for each un-encapsulated device type. Seven levels of radiation hardened assurance (total dose only) are provided for quality levels JANTXV, JANS, JANHC and JANKC devices as specified in MIL-PRF-19500.
intended Use:
Semiconductors conforming to this specification are intended for original equipment design applications and logistic support of existing equipment.
Document History