DLA - DSCC-DWG-V62/14617 REV A
MICROCIRCUIT, LINEAR, 0.5 A, 60 V STEP DOWN DC/DC CONVERTER WITH ECO-MODE, MONOLITHIC SILICON
active, Most Current
| Organization: | DLA |
| Publication Date: | 18 May 2021 |
| Status: | active |
| Page Count: | 11 |
scope:
Scope.
This drawing documents the general requirements of a high performance 0.5 A, 60 V step down DC/DC converter with ECO-Mode microcircuit, with an operating temperature range of -55ºC to +125ºC.
Document History
DSCC-DWG-V62/14617 REV A
May 18, 2021
MICROCIRCUIT, LINEAR, 0.5 A, 60 V STEP DOWN DC/DC CONVERTER WITH ECO-MODE, MONOLITHIC SILICON
Scope.
This drawing documents the general requirements of a high performance 0.5 A, 60 V step down DC/DC converter with ECO-Mode microcircuit, with an operating temperature range of -55ºC to +125ºC.
July 10, 2014
MICROCIRCUIT, LINEAR, 0.5 A, 60 V STEP DOWN DC/DC CONVERTER WITH ECO-MODE, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance 0.5 A, 60 V step down DC/DC converter with ECO-Mode microcircuit, with an operating temperature range of -55°C to +125°C.