DLA - MIL-PRF-19500/115P (2)
SEMICONDUCTOR DEVICE, DIODE, SILICON, VOLTAGE REGULATOR, TYPES 1N3016 THROUGH 1N3051 AND 1N3821 THROUGH 1N3828 ENCAPSULATED (AXIAL LEADED AND SURFACE MOUNT) AND UNENCAPSULATED, 5, 2, AND 1 PERCENT VOLTAGE TOLERANCE, QUALITY LEVELS JAN, JANTX, JANTXV, AND JANHC
| Organization: | DLA |
| Publication Date: | 27 January 2022 |
| Status: | active |
| Page Count: | 27 |
scope:
Scope.
This specification covers the performance requirements for 1 W, silicon, voltage regulator diodes. All of the diodes described by this specification sheet are a modified version of the diode which have a nominal voltage tolerance of 5 percent, 2 percent or 1 percent over the basic numbered (non-suffix) device. The non-suffix devices are not an option for this specification sheet. Three levels of product assurance (JAN, JANTX, and JANTXV) are provided for each encapsulated device type as specified in MIL-PRF-19500. One level of product assurance (JANHC) is provided for each unencapsulated die.
intended Use:
Semiconductors conforming to this specification are intended for original equipment design applications and logistic support of existing equipment.
Document History