DLA - SMD-5962-90620 REV C
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 2K X 8-DUAL PORT STATIC RANDOM ACCESS MEMORY (SRAM), MONOLITHIC SILICON
active, Most Current
| Organization: | DLA |
| Publication Date: | 14 June 2022 |
| Status: | active |
| Page Count: | 31 |
scope:
Scope.
This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.
Document History
SMD-5962-90620 REV C
June 14, 2022
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 2K X 8-DUAL PORT STATIC RANDOM ACCESS MEMORY (SRAM), MONOLITHIC SILICON
Scope.
This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead...
October 23, 2015
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 2K X 8-DUAL PORT STATIC RANDOM ACCESS MEMORY (SRAM), MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
April 4, 2007
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 2K X 8-DUAL PORT STATIC RANDOM ACCESS MEMORY (SRAM), MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
March 11, 1993
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 2K X 8 DUAL PORT STATIC RANDOM ACCESS MEMORY (SRAM), MONOLITHIC SILICON
This drawing forms part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and...