GMW16515
Elastomeric Polyurethane Foam, Bio-renewable and Recycled Content
| Organization: | GMW |
| Publication Date: | 1 June 2022 |
| Status: | active |
| Page Count: | 7 |
scope:
Note: Nothing in this standard supercedes applicable laws and regulations.
Note: In the event of conflict between the English and domestic language, the English language shall take precedence.
Purpose/Material Description.
This specification covers flexible, two-component, expanded polyurethane (PUR) foams that have a uniform, semi-closed cell structure, with 10% to 15% bio-renewable content and 15% to 25% post automotive shredder residue. This material is formed into components for exterior, underhood, and NVH applications.
This material is an elastomeric polyurethane foam with 10% to 15% bio renewable and 15% to 25% post automotive shredder residue (recycled car tires) content.
Symbols.
>PUR 25-40<.
Applicability.
Typical applications include front of dash and drain seals used in HVAC systems, air inlet panel muckets, outside rearview mirror gaskets, and other air, dust, Noise Vibration Handling (NVH) applications, and water seals where compression is required to fill or mate two or more surfaces. These materials are not intended to be used in interior applications or applications that contact refreshable air to the passenger compartment.
Document History