NEN-EN-ISO 4016
Fasteners - Hexagon head bolts - Product grade C
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 August 2022 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Bolts, screws, studs): | 21.060.10 |
scope:
This document specifies the characteristics of hexagon head bolts, in steel, with metric coarse pitch threads M5 to M64, and with product grade C.
If in certain cases other specifications are requested, property classes can be selected from ISO 898-1 and dimensional options from ISO 888 or ISO 4753.
Document History
NEN-EN-ISO 4016
August 1, 2022
Fasteners - Hexagon head bolts - Product grade C
This document specifies the characteristics of hexagon head bolts, in steel, with metric coarse pitch threads M5 to M64, and with product grade C.
If in certain cases other specifications are...
March 1, 2011
Hexagon head bolts - Product grade C
This International Standard specifies the characteristics of hexagon head bolts with threads from M5 up to and including M64, of product grade C. If, in special cases, specifications other than those...
December 1, 2000
Hexagon head bolts - Product grade C
Specifies the characteristics of hexagon head bolts with threads from M5 up to and including M64 of product grade C.