CEN - EN ISO 8676
Fasteners - Hexagon head screws, with fine pitch thread - Product grades A and B
active, Most Current
| Organization: | CEN |
| Publication Date: | 1 July 2022 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Bolts, screws, studs): | 21.060.10 |
scope:
This document specifies the characteristics of hexagon head screws, in steel and stainless steel, with metric fine pitch threads M8×1 to M64×4, and with product grades A and B.
If in certain cases other specifications are requested, property classes and stainless steel grades can be selected from ISO 898‑1 or ISO 3506‑1, and dimensional options from ISO 888 or ISO 4753.
Document History
EN ISO 8676
July 1, 2022
Fasteners - Hexagon head screws, with fine pitch thread - Product grades A and B
This document specifies the characteristics of hexagon head screws, in steel and stainless steel, with metric fine pitch threads M8×1 to M64×4, and with product grades A and B.
If in certain cases...
April 1, 2011
Hexagon head screws with metric fine pitch thread - Product grades A and B
This International Standard specifies the characteristics of hexagon head screws with metric fine pitch thread with nominal thread diameters, d, from 8 mm to 64 mm, of product grade A for nominal...
November 1, 2000
Hexagon Head Screws with Metric Fine Pitch Thread - Product Grades A and B
A description is not available for this item.