NEN-EN-ISO 14557
Fire-fighting hoses - Rubber and plastics suction hoses and hose assemblies
| Organization: | NEN |
| Publication Date: | 1 September 2022 |
| Status: | active |
| Page Count: | 32 |
| ICS Code (Fire-fighting): | 13.220.10 |
| ICS Code (Hoses): | 83.140.40 |
scope:
This document establishes the requirements and test methods for rubber and plastics suction hoses for fire-fighting purposes. These hoses can also be used manually to supply unpressurized water to the pump or for water discharge.
NOTE All pressures are expressed in megapascals and in bar (1 MPa = 10 bar).
Additional requirements are specified for hose assemblies, that is, hoses with couplings already fitted, where this is carried out by the hose manufacturer (see Clause 8).
Type A (rubber) hoses are intended for use at a minimum temperature of −20 °C and Type B (thermoplastics) hoses are intended for use at a minimum temperature of −10 °C.
Document History