NEN-EN-ISO 14557

Suction hoses for firefighting purposes (ISO/DIS 14557:1996)

inactive
Organization: NEN
Publication Date: 1 February 1996
Status: inactive
Page Count: 17
ICS Code (Hoses and hose assemblies): 23.040.70
ICS Code (Fire-fighting): 13.220.10
ICS Code (Hoses): 83.140.40
scope:

This standard gives requirements and test methods for rubber and plastics suction hoses for fire-fighting purposes. Additional requirements are specified for hose assemblies, that is, hoses with couplings already fitted, where this is carried out by the hose manufacturer (see clause 8). Type A (Rubber) hoses are intended for use at a minimum temperature of -20 °C and Type B (Thermoplastics) hoses are intended for use at a minimum temperature of -10 °C.

Document History

September 1, 2022
Fire-fighting hoses - Rubber and plastics suction hoses and hose assemblies
This document establishes the requirements and test methods for rubber and plastics suction hoses for fire-fighting purposes. These hoses can also be used manually to supply unpressurized water to...
October 1, 2007
Fire-fighting hoses - Rubber and plastics suction hoses and hose assemblies
A description is not available for this item.
November 1, 2006
Fire-fighting hoses - Rubbers and plastics suction hoses and hose assemblies
A description is not available for this item.
January 1, 2003
Fire-fighting hoses - Rubber and plastics suction hoses and hose assemblies
This standard gives requirements and test methods for rubber and plastics suction hoses for fire-fighting purposes. Additional requirements are specified for hose assemblies, that is, hoses with...
NEN-EN-ISO 14557
February 1, 1996
Suction hoses for firefighting purposes (ISO/DIS 14557:1996)
This standard gives requirements and test methods for rubber and plastics suction hoses for fire-fighting purposes. Additional requirements are specified for hose assemblies, that is, hoses with...
Advertisement