NEN-EN-ISO 14557
Fire-fighting hoses - Rubber and plastics suction hoses and hose assemblies
| Organization: | NEN |
| Publication Date: | 1 January 2003 |
| Status: | inactive |
| Page Count: | 32 |
| ICS Code (Hoses and hose assemblies): | 23.040.70 |
| ICS Code (Fire-fighting): | 13.220.10 |
| ICS Code (Hoses): | 83.140.40 |
scope:
This standard gives requirements and test methods for rubber and plastics suction hoses for fire-fighting purposes. Additional requirements are specified for hose assemblies, that is, hoses with couplings already fitted, where this is carried out by the hose manufacturer (see clause 8). Type A (Rubber) hoses are intended for use at a minimum temperature of -20 °C and Type B (Thermoplastics) hoses are intended for use at a minimum temperature of -10 °C.
Document History