NEN-EN-ISO 14557

Fire-fighting hoses - Rubber and plastics suction hoses and hose assemblies

active, Most Current
Organization: NEN
Publication Date: 1 September 2022
Status: active
Page Count: 32
ICS Code (Fire-fighting): 13.220.10
ICS Code (Hoses): 83.140.40
scope:

This document establishes the requirements and test methods for rubber and plastics suction hoses for fire-fighting purposes. These hoses can also be used manually to supply unpressurized water to the pump or for water discharge.

NOTE All pressures are expressed in megapascals and in bar (1 MPa = 10 bar).

Additional requirements are specified for hose assemblies, that is, hoses with couplings already fitted, where this is carried out by the hose manufacturer (see Clause 8).

Type A (rubber) hoses are intended for use at a minimum temperature of −20 °C and Type B (thermoplastics) hoses are intended for use at a minimum temperature of −10 °C.

Document History

NEN-EN-ISO 14557
September 1, 2022
Fire-fighting hoses - Rubber and plastics suction hoses and hose assemblies
This document establishes the requirements and test methods for rubber and plastics suction hoses for fire-fighting purposes. These hoses can also be used manually to supply unpressurized water to...
October 1, 2007
Fire-fighting hoses - Rubber and plastics suction hoses and hose assemblies
A description is not available for this item.
November 1, 2006
Fire-fighting hoses - Rubbers and plastics suction hoses and hose assemblies
A description is not available for this item.
January 1, 2003
Fire-fighting hoses - Rubber and plastics suction hoses and hose assemblies
This standard gives requirements and test methods for rubber and plastics suction hoses for fire-fighting purposes. Additional requirements are specified for hose assemblies, that is, hoses with...
February 1, 1996
Suction hoses for firefighting purposes (ISO/DIS 14557:1996)
This standard gives requirements and test methods for rubber and plastics suction hoses for fire-fighting purposes. Additional requirements are specified for hose assemblies, that is, hoses with...

References

Advertisement