NEN-EN-ISO 14557/A1
Fire-fighting hoses - Rubbers and plastics suction hoses and hose assemblies
inactive
| Organization: | NEN |
| Publication Date: | 1 November 2006 |
| Status: | inactive |
| Page Count: | 12 |
| ICS Code (Hoses and hose assemblies): | 23.040.70 |
| ICS Code (Fire-fighting): | 13.220.10 |
| ICS Code (Hoses): | 83.140.40 |
Document History
September 1, 2022
Fire-fighting hoses - Rubber and plastics suction hoses and hose assemblies
This document establishes the requirements and test methods for rubber and plastics suction hoses for fire-fighting purposes. These hoses can also be used manually to supply unpressurized water to...
October 1, 2007
Fire-fighting hoses - Rubber and plastics suction hoses and hose assemblies
A description is not available for this item.
NEN-EN-ISO 14557/A1
November 1, 2006
Fire-fighting hoses - Rubbers and plastics suction hoses and hose assemblies
A description is not available for this item.
January 1, 2003
Fire-fighting hoses - Rubber and plastics suction hoses and hose assemblies
This standard gives requirements and test methods for rubber and plastics suction hoses for fire-fighting purposes. Additional requirements are specified for hose assemblies, that is, hoses with...
February 1, 1996
Suction hoses for firefighting purposes (ISO/DIS 14557:1996)
This standard gives requirements and test methods for rubber and plastics suction hoses for fire-fighting purposes. Additional requirements are specified for hose assemblies, that is, hoses with...