DLA - DSCC-VID-V62/16623 REV A
MICROCIRCUIT, LINEAR-DIGITAL, HIGH-CMTI 2.5-A AND 5-A REINFORCED ISOLATED IGBT, MOSFET GATE DRIVER WITH SPLIT OUTPUTS AND ACTIVE SAFETY FEATURES, MONOLITHIC SILICON
active, Most Current
| Organization: | DLA |
| Publication Date: | 21 October 2022 |
| Status: | active |
| Page Count: | 16 |
scope:
Scope.
This drawing documents the general requirements of a high performance high common mode transient immunity (CMTI) 2.5 A and 5 A reinforced isolated insulated gate bipolar transistor (IGBT), metal oxide semiconductor field effect transistor (MOSFET) gate driver with split outputs and active safety features microcircuit, with an operating temperature range of -40°C to +125°C.
Document History
DSCC-VID-V62/16623 REV A
October 21, 2022
MICROCIRCUIT, LINEAR-DIGITAL, HIGH-CMTI 2.5-A AND 5-A REINFORCED ISOLATED IGBT, MOSFET GATE DRIVER WITH SPLIT OUTPUTS AND ACTIVE SAFETY FEATURES, MONOLITHIC SILICON
Scope.
This drawing documents the general requirements of a high performance high common mode transient immunity (CMTI) 2.5 A and 5 A reinforced isolated insulated gate bipolar transistor (IGBT),...
January 9, 2017
MICROCIRCUIT, LINEAR-DIGITAL, HIGH-CMTI 2.5-A AND 5-A REINFORCED ISOLATED IGBT, MOSFET GATE DRIVER WITH SPLIT OUTPUTS AND ACTIVE SAFETY FEATURES, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance High-CMTI 2.5-A and 5-A Reinforced Isolated IGBT, MOSFET Gate Driver with Split Outputs and Active Safety Features microcircuit,...