UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

IEEE - 515.1

The Testing, Design, Installation, and Maintenance of Electrical Resistance Trace Heating for Commercial Applications

active, Most Current
Organization: IEEE
Publication Date: 21 September 2022
Status: active
Page Count: 86
scope:

This standard provides test criteria to determine the suitability of heating devices and fittings that are used for commercial applications. The standard also includes detailed recommendations for the design, installation, and maintenance of electrical resistance trace heating in these applications.

Commercial applications include installations both inside and outside commercial business buildings, such as office buildings, hospitals, and airports. Typical applications include freeze protection of water pipes; temperature maintenance of hot water piping and other lines and tubing; protection of sprinkler systems; roof, gutter, and pavement deicing; and other applications as shown in Table 1.

For commercial applications involving hazardous (classified) locations, refer to IEC/IEEE Std 60079-30-1 and IEC/IEEE Std 60079-30-2 as well as any other applicable codes and standards.6

Purpose

The provisions of this standard provide requirements to help ensure that adequate material temperatures are maintained and that electrical, thermal, mechanical, and water-exclusion durability are provided to the trace heating system. In addition, the requirements provide that under normal use the products will exhibit longterm performance reliability to reduce the potential for damage to the user or surroundings. This standard is a supplement to those provisions outlined in National Electrical Code® (NEC®) (NFPA 70), Articles 426 and 427.

6 Information on references can be found in Clause 2.

Document History

515.1
September 21, 2022
The Testing, Design, Installation, and Maintenance of Electrical Resistance Trace Heating for Commercial Applications
This standard provides test criteria to determine the suitability of heating devices and fittings that are used for commercial applications. The standard also includes detailed recommendations for...
October 19, 2012
The Testing, Design, Installation, and Maintenance of Electrical Resistance Trace Heating for Commercial Applications
This standard provides test criteria to determine the suitability of heating devices and fittings that are used for commercial applications. The standard also includes detailed recommendations for...
December 8, 2005
Recommended Practice for the Testing, Design, Installation, and Maintenance of Electrical Resistance Heat Tracing for Commercial Applications
This standard provides test criteria to determine the suitability of heating devices and fittings that are used for commercial applications. The standard also includes detailed recommendations for...
October 8, 2002
Recommended Practice for the Testing, Design, Installation, and Maintenance of Electrical Resistance Heat Tracing for Commercial Applications
This standard provides test criteria to determine the suitability of heating devices and fittings that are used for commercial applications. The standard also includes detailed recommendations for...
January 1, 1995
Recommended Practice for the Testing, Design, Installation, and Maintenance of Electrical Resistance Heat Tracing for Commercial Applications
This recommended practice provides detailed recommendations for the testing, design, installation, and maintenance of electrical resistance heat tracing in commercial applications. Commercial...

References

Advertisement