UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

NEN-ISO 6804

Rubber and plastics inlet hoses and hose assemblies for washing machines and dishwashers - Specification

active, Most Current
Organization: NEN
Publication Date: 1 June 2023
Status: active
Page Count: 22
ICS Code (Laundry appliances): 97.060
ICS Code (Dishwashers): 97.040.40
ICS Code (Hoses): 83.140.40
scope:

This document specifies the requirements for three types of rubber or plastics inlet hoses and hose assemblies for washing-machines and dishwashers connected to the domestic water supply at a pressure not exceeding 1 MPa (10 bar).

This document is applicable to the following types of hose:

- type 1: rubber hoses for unheated water supply (maximum temperature 70 °C);

- type 2: rubber hoses for heated water supply (maximum temperature 90 °C);

- type 3: plastics hoses for unheated water supply (maximum temperature 60 °C).

NOTE National requirements for hose fittings and hoses conveying drinking water can apply.

Document History

NEN-ISO 6804
June 1, 2023
Rubber and plastics inlet hoses and hose assemblies for washing machines and dishwashers - Specification
This document specifies the requirements for three types of rubber or plastics inlet hoses and hose assemblies for washing-machines and dishwashers connected to the domestic water supply at a...
November 1, 2016
Rubber and plastics inlet hoses and hose assemblies for washing-machines and dishwashers - Specification
NEN-ISO 6804 specifies the requirements for three types of rubber or plastics inlet hoses and hose assemblies for washing-machines and dishwashers connected to the domestic water supply at a pressure...
September 1, 2009
Rubber and plastics inlet hoses and hose assemblies for washing-machines and dishwashers - Specification
This International Standard specifies the requirements for three types of rubber or plastics inlet hoses and hose assemblies for washing-machines and dishwashers connected to the domestic water...
June 1, 1990
Rubber hoses and hose assemblies - Washing-machines and dishwashers
This International Standard specifies requirements for flexible reinforced rubber hose and hose assemblies for washingmachines and dishwashers connected to a domestic water supply, where the hose...

References

Advertisement