CEI - IEC/TR 60909-2
Short-circuit currents in three-phase a.c. systems Part 2: Data of electrical equipment for short-circuit current calculations
| Organization: | CEI |
| Publication Date: | 1 July 2023 |
| Status: | active |
| Page Count: | 48 |
| ICS Code (Power transmission and distribution lines): | 29.240.20 |
| ICS Code (Electricity. Magnetism. General aspects): | 17.220.01 |
scope:
Scope and object
This part of IEC 60909 comprises data of electrical equipment collected from different countries to be used when necessary for the calculation of short-circuit currents in accordance with IEC 60909-0.
Generally, electrical equipment data are given by the manufacturers on the name plate or by the electricity supplier.
In some cases, however, the data may not be available. The data in this report may be applied for calculating short-circuit currents in low-voltage networks if they are in accordance with typical equipment employed in the user's country. The collected data and their evaluation may be used for medium- or high-voltage planning purposes and also for comparison with data given by manufacturers or electricity suppliers. For overhead lines and cables the electrical data may in some cases also be calculated from the physical dimensions and the material following the equations given in this report.
Thus this technical report is an addition to IEC 60909-0. It does not, however, change the basis for the standardized calculation procedure given in IEC 60909-0 and IEC 60909-3.
Document History