DLA - SMD-5962-22210
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, LOW POWER REPROGRAMMABLE 481,000 LOGIC ELEMENT FLASH FIELD PROGRAMMABLE GATE ARRAY WITH DECOUPLING CAPACITORS, FLIP CHIP Pb FREE BUMP, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 1 September 2023 |
| Status: | active |
| Page Count: | 57 |
scope:
Scope.
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.
intended Use:
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics... View More
Document History