CEN - EN ISO 8675
Fasteners - Hexagon thin nuts (style 0), with fine pitch thread
| Organization: | CEN |
| Publication Date: | 1 September 2023 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Nuts): | 21.060.20 |
scope:
This document specifies the characteristics of hexagon thin nuts (style 0), in steel and stainless steel, with metric fine pitch thread 8 mm to 64 mm, and with product grades A and B.
Thin nuts used as jam nuts are to be assembled together with a regular or high nut.
WARNING - Thin nuts (style 0) have a reduced loadability compared to regular nuts or high nuts, and are not designed to provide resistance to thread stripping (see ISO 898-2).
If in certain cases other specifications are requested, stainless steel grades and property classes can be selected from ISO 3506-2.
Document History