DLA - SMD-5962-07239 REV B
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 512K x 16-BIT (8M), STATIC RANDOM ACCESS MEMORY (SRAM), (3.3 V), MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 8 December 2023 |
| Status: | active |
| Page Count: | 19 |
scope:
Scope.
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.
intended Use:
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics... View More
Document History