UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

DIN EN 10270-2

Steel wire for mechanical springs - Part 2: Oil hardened and tempered spring steel wire

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 January 2012
Status: active
Page Count: 20
ICS Code (Spring steels): 77.140.25
scope:

This European Standard applies to oil hardened and tempered spring steel wire made from unalloyed or alloyed steels. They are primarily subject to torsional stresses such as in coil springs for compression and extension and in special cases also for applications where the spring wire is subject to bending stresses such as lever springs.

As a rule unalloyed steels are used for applications at room temperature whereas alloyed steels are generally used at a temperature above room temperature. Alloyed steels may also be chosen for above average tensile strengths.

In addition to this European Standard, the general technical delivery requirements of EN 10021 are applicable.

Document History

DIN EN 10270-2
January 1, 2012
Steel wire for mechanical springs - Part 2: Oil hardened and tempered spring steel wire
This European Standard applies to oil hardened and tempered spring steel wire made from unalloyed or alloyed steels. They are primarily subject to torsional stresses such as in coil springs for...
December 1, 2001
Steel wire for mechanical springs - Part 2: Oil hardened and tempered spring steel wire; English version of DIN EN 10270-2
This Part of EN 10270 applies to oil hardened and tempered spring steel wire made from unalloyed or alloyed steels. They are primarily subject to torsional stresses such as in compression and...

References

Advertisement